Pilot operated, normally open or normally closed
• Snubber slows disc closing speed to protect system
against water hammer damage more effectively than
other techniques
• Pressure spike due to water hammer is reduced to a
point eliminating the need for suppressors or other
controls in most water systems
• Fluid Controls Institute Inc. evaluations have classified
these valves:
Pipe Sizes FCI-82-1 Class
3/8", 1/2", 3/4" CC
1", 1 1/4", 1 1/2", 2", 2 1/2" BB
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8221G001 |
| Product Name | Slow Closing Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |