ASCO Air and Water Solenoid Valves 8316G054

Description
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators to provide quick closing of large control valves • Resilient seating for tight shutoff • Mountable in any position
Description
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators to provide quick closing of large control valves • Resilient seating for tight shutoff • Mountable in any position

Suppliers

Company
Product
Description
Supplier Links
Air and Water Solenoid Valves - 8316G054 - ASCO
Florham Park, NJ, USA
Air and Water Solenoid Valves
8316G054
Air and Water Solenoid Valves 8316G054
• Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators to provide quick closing of large control valves • Resilient seating for tight shutoff • Mountable in any position

• Diaphragm poppet valves suitable for controlling

air, inert gas, and liquids

• Internal piloting controls large orifices to provide

high flows

• Can be used to pilot large actuators to provide quick

closing of large control valves

• Resilient seating for tight shutoff

• Mountable in any position

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8316G054
Product Name Air and Water Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.26 inch (32.00 mm)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details