ASCO Cryogenic and Liquid CO2 Valves 8264G010

Description
• “LT” suffix valves are built to control cryogenic fluids, including liquid oxygen (-297°F/-181°C), liquid argon (-303°F/-184°C), and liquid nitrogen (-320°F/-194°C) • All suffix “LT” valves are degreased, cleaned, tested free of moisture, and black light tested for hydrocarbons • Liquid CO 2 valves are suitable for remote mounting or
Description
• “LT” suffix valves are built to control cryogenic fluids, including liquid oxygen (-297°F/-181°C), liquid argon (-303°F/-184°C), and liquid nitrogen (-320°F/-194°C) • All suffix “LT” valves are degreased, cleaned, tested free of moisture, and black light tested for hydrocarbons • Liquid CO 2 valves are suitable for remote mounting or

Suppliers

Company
Product
Description
Supplier Links
Cryogenic and Liquid CO2 Valves - 8264G010 - ASCO
Florham Park, NJ, USA
Cryogenic and Liquid CO2 Valves
8264G010
Cryogenic and Liquid CO2 Valves 8264G010
• “LT” suffix valves are built to control cryogenic fluids, including liquid oxygen (-297°F/-181°C), liquid argon (-303°F/-184°C), and liquid nitrogen (-320°F/-194°C) • All suffix “LT” valves are degreased, cleaned, tested free of moisture, and black light tested for hydrocarbons • Liquid CO 2 valves are suitable for remote mounting or

• “LT” suffix valves are built to control cryogenic fluids,

including liquid oxygen (-297°F/-181°C), liquid argon

(-303°F/-184°C), and liquid nitrogen (-320°F/-194°C)

• All suffix “LT” valves are degreased, cleaned, tested

free of moisture, and black light tested for hydrocarbons

• Liquid CO

2

valves are suitable for remote mounting or

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8264G010
Product Name Cryogenic and Liquid CO2 Valves
Valve Type Cryogenic; Solenoid
Primary Material Brass / Bronze
Media Liquid: Nitrogen, Argon, & CO2
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005497-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
VALVES - BP-038-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details