ASCO Aluminum Body Solenoid Valves 8215C053

Description
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
Description
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service

Suppliers

Company
Product
Description
Supplier Links
Aluminum Body Solenoid Valves - 8215C053 - ASCO
Florham Park, NJ, USA
Aluminum Body Solenoid Valves
8215C053
Aluminum Body Solenoid Valves 8215C053
• Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service

• Lightweight, low-cost valves for air service

• Ideal for low pressure applications

• Provides high flow, Cv up to 138 (Kv 118)

• Air and vacuum service

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8215C053
Product Name Aluminum Body Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Media Water; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 25.00 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-075-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details