Weidmuller BL 3.50/04/180F SN BK BX 1615800000

Description
BL 3.50/04/180F SN BK BX
Request a Quote Datasheet
Description
BL 3.50/04/180F SN BK BX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BL 3.50/04/180F SN BK BX - 1615800000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.50/04/180F SN BK BX
1615800000
BL 3.50/04/180F SN BK BX 1615800000
BL 3.50/04/180F SN BK BX

BL 3.50/04/180F SN BK BX

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-1065-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1065-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1065-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller - 26M8334 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller
26M8334
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller 26M8334
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1615800000 281-1065-ND 26M8334
Product Name BL 3.50/04/180F SN BK BX Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Thru-Panel Power Blocks - OTB-358N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3258 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details