Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1596110000

Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1184-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1184-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1184-ND
TERM BLOCK PLUG 8POS STR 5MM

TERM BLOCK PLUG 8POS STR 5MM

Buy Now Datasheet
Terminal Block Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller - 15M1995 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller
15M1995
Terminal Block Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller 15M1995
TERMINAL BLOCK PLUGGABLE, 8POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1184-ND 15M1995
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 8Pos, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.205/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details