Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1615750000

Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4581-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4581-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4581-ND
TERM BLOCK PLUG 14POS STR 3.5MM

TERM BLOCK PLUG 14POS STR 3.5MM

Buy Now Datasheet
BL 3.50/14/180 SN BK BX R20, C, V31 - 1615750000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.50/14/180 SN BK BX R20, C, V31
1615750000
BL 3.50/14/180 SN BK BX R20, C, V31 1615750000
BL 3.50/14/180 SN BK BX R20, C, V31

BL 3.50/14/180 SN BK BX R20, C, V31

Buy Now
Terminal Block Pluggable 14Pos, 28-14Awg; Pitch Spacing Weidmuller - 10B6623 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 14Pos, 28-14Awg; Pitch Spacing Weidmuller
10B6623
Terminal Block Pluggable 14Pos, 28-14Awg; Pitch Spacing Weidmuller 10B6623
TERMINAL BLOCK PLUGGABLE 14POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:14Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 14POS, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:14Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4581-ND 1615750000 10B6623
Product Name Terminal Blocks - Headers, Plugs and Sockets BL 3.50/14/180 SN BK BX R20, C, V31 Terminal Block Pluggable 14Pos, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 2 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6785 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details