Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1612040000

Description
TERM BLOCK PLUG 5POS STR 7MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5710-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5710-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5710-ND
TERM BLOCK PLUG 5POS STR 7MM

TERM BLOCK PLUG 5POS STR 7MM

Buy Now Datasheet
Pcb Plug-In Connector, 5 Position, 22-12Awg; Pitch Spacing Weidmuller - 10B6567 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plug-In Connector, 5 Position, 22-12Awg; Pitch Spacing Weidmuller
10B6567
Pcb Plug-In Connector, 5 Position, 22-12Awg; Pitch Spacing Weidmuller 10B6567
PCB PLUG-IN CONNECTOR, 5 POSITION, 22-12AWG; Pitch Spacing:7mm; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:- RoHS Compliant: Yes

PCB PLUG-IN CONNECTOR, 5 POSITION, 22-12AWG; Pitch Spacing:7mm; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5710-ND 10B6567
Product Name Terminal Blocks - Headers, Plugs and Sockets Pcb Plug-In Connector, 5 Position, 22-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details