Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1603300000

Description
TERM BLOCK PLUG 16POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1187-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1187-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1187-ND
TERM BLOCK PLUG 16POS STR 5MM

TERM BLOCK PLUG 16POS STR 5MM

Buy Now Datasheet
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller - 16F4375 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
16F4375
Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller 16F4375
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:16Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1187-ND 16F4375
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 16 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7697-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers