The Weidmvºller Terminal Block, part number 16F4281, is a DIN rail-mounted, 3-position terminal block designed for wire sizes ranging from 26 AWG to 12 AWG. It features a tension clamp connection method, allowing for secure and flexible conductor connections. The terminal block has a rated current of 24 A and a rated voltage of 800 V, making it suitable for various electrical applications. It is constructed from Wemid material and has a UL 94 flammability rating of V-0, indicating good fire resistance. The operating temperature range is from -50 °C to 120 °C, ensuring reliability in diverse environments. The terminal block is RoHS compliant and comes in a dark beige color.
CONN TERM BLK FEED THRU 12-30AWG
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 26-12AWG; No. of Positions:3Positions
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2259995 | 1608540000 | 281-2929-ND | 16F4281 |
| Product Name | DIN Rail Terminal Blocks | ZDU 2.5/3AN R20, A, V13 | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 3 Position, 26-12Awg; No. Of Positions Weidmuller |
| Termination Options | Clamp | Spring Clamp | ||
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Terminal Block Type | Single Feed Through | |||
| North American | 12 to 30 AWG | 30 to 12 AWG |