Weidmuller BL 3.50/04/180 SN BK BX R20, A, V31 1615690000

Description
BL 3.50/04/180 SN BK BX R20, A, V31
Request a Quote Datasheet
Description
BL 3.50/04/180 SN BK BX R20, A, V31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BL 3.50/04/180 SN BK BX R20, A, V31 - 1615690000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.50/04/180 SN BK BX R20, A, V31
1615690000
BL 3.50/04/180 SN BK BX R20, A, V31 1615690000
BL 3.50/04/180 SN BK BX R20, A, V31

BL 3.50/04/180 SN BK BX R20, A, V31

Buy Now
Pluggable Terminal Blocks - 7625990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7625990
Pluggable Terminal Blocks 7625990
Weidmüller 1615690000

Weidmüller 1615690000

Supplier's Site
Pluggable Terminal Blocks - 1722762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722762
Pluggable Terminal Blocks 1722762
Weidmüller 1615690000

Weidmüller 1615690000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-1056-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1056-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1056-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller - 92F3974 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller
92F3974
Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller 92F3974
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller - 79T5261 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
79T5261
Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller 79T5261
Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1615690000 7625990 281-1056-ND 92F3974 79T5261
Product Name BL 3.50/04/180 SN BK BX R20, A, V31 Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 28-14Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 4, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers