Weidmuller Clamping Yoke, Org, Pa, Terminal Block; Pitch Spacing Weidmuller 1594460000

Description
CLAMPING YOKE, ORG, PA, TERMINAL BLOCK; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300VRoHS Compliant: Yes
Datasheet
Description
CLAMPING YOKE, ORG, PA, TERMINAL BLOCK; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Yoke, Org, Pa, Terminal Block; Pitch Spacing Weidmuller - 20M9297 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Yoke, Org, Pa, Terminal Block; Pitch Spacing Weidmuller
20M9297
Clamping Yoke, Org, Pa, Terminal Block; Pitch Spacing Weidmuller 20M9297
CLAMPING YOKE, ORG, PA, TERMINAL BLOCK; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300VRoHS Compliant: Yes

CLAMPING YOKE, ORG, PA, TERMINAL BLOCK; Pitch Spacing:7.62mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 20M9297
Product Name Clamping Yoke, Org, Pa, Terminal Block; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Thru-Panel Power Blocks - OTB-330N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Actuator terminal block - 2000-5317/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers