Weidmuller BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY 1597450000

Description
BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY
Request a Quote Datasheet
Description
BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY - 1597450000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY
1597450000
BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY 1597450000
BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY

BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 1597450000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1597450000-ND
Terminal Blocks - Headers, Plugs and Sockets 1597450000-ND
TERM BLOCK PLUG 11POS STR 3.5MM

TERM BLOCK PLUG 11POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7157 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller
72Y7157
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller 72Y7157
TERMINAL BLOCK, PLUGGABLE, 11POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1597450000 1597450000-ND 72Y7157
Product Name BL 3.5011180 SN OR BX DEVICE AND FIELD CONNECTIVITY Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HI-203-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Fuse terminal block - 2002-1681 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers