Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1607640000

Description
TERM BLOCK HDR 16POS VERT 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 16POS VERT 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1607640000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1607640000-ND
Terminal Blocks - Headers, Plugs and Sockets 1607640000-ND
TERM BLOCK HDR 16POS VERT 3.5MM

TERM BLOCK HDR 16POS VERT 3.5MM

Buy Now Datasheet
Terminal Block Header, 16, 300 V, 10 A, 3.5 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller - 79T5258 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 16, 300 V, 10 A, 3.5 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller
79T5258
Terminal Block Header, 16, 300 V, 10 A, 3.5 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller 79T5258
Terminal Block Header, 16, 300 V, 10 A, 3.5 mm, Through Hole Vertical, Header RoHS Compliant: Yes

Terminal Block Header, 16, 300 V, 10 A, 3.5 mm, Through Hole Vertical, Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1607640000-ND 79T5258
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Header, 16, 300 V, 10 A, 3.5 Mm, Through Hole Vertical, Header Rohs Compliant Weidmuller
Mounting Options PCB
Termination Options Solder
Features Mating and Mounting Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 350408 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Mounting Options Panel Mount
Terminal Block Type Power Distribution Blocks
# of Contacts 1
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details