TERM BLOCK PLUG 8POS STR 3.5MM
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions
Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7626003 | 1615700000 | 281-1058-ND | 16F4358 | 79T5262 |
| Product Name | Pluggable Terminal Blocks | BL 3.5/8 BK R20, A, V31 | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable, 8 Position, 28-14Awg; Pitch Spacing Weidmuller | Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp; Screw | Screw Clamp | |||
| Features | Terminal Plug | Terminal Plug | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| # of Contacts | 8 | 8 |