Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1610520000

Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3130-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3130-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3130-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller - 10B6530 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller
10B6530
Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller 10B6530
TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Crimp; Rated Current:21A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Crimp; Rated Current:21A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3130-ND 10B6530
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Crimp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 3
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-22D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2856.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H16.00/18
View Details