TERM BLOCK PLUG 5POS STR 3.5MM
TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):22AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
TERMINAL BLOCK, PLUGGABLE, 5POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1597390000 | 281-3156-ND | 89K9628 | 61H4656 |
| Product Name | BL 3.5/5 SN OR R20, C, V31 | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller | Terminal Block, Pluggable, 5Pos, 14Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp | |||
| Features | Terminal Plug | |||
| Approvals | RoHS Compliant | |||
| Operating Temperature | -50 to 100 C (-58 to 212 F) |