Weidmuller Pluggable Terminal Blocks 1606660000

Description
Weidmüller 1606660000
Request a Quote Datasheet
Description
Weidmüller 1606660000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 7626056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7626056
Pluggable Terminal Blocks 7626056
Weidmüller 1606660000

Weidmüller 1606660000

Supplier's Site
Pluggable Terminal Blocks - 1722963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722963
Pluggable Terminal Blocks 1722963
Weidmüller 1606660000

Weidmüller 1606660000

Supplier's Site
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller - 79T5228 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller
79T5228
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller 79T5228
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 7626056 79T5228
Product Name Pluggable Terminal Blocks Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Cable mount
Termination Options Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSQXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers