Weidmuller BLC 5.08/7 R OG R50, C, V24 1610540000

Description
BLC 5.08/7 R OG R50, C, V24
Request a Quote Datasheet
Description
BLC 5.08/7 R OG R50, C, V24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLC 5.08/7 R OG R50, C, V24 - 1610540000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLC 5.08/7 R OG R50, C, V24
1610540000
BLC 5.08/7 R OG R50, C, V24 1610540000
BLC 5.08/7 R OG R50, C, V24

BLC 5.08/7 R OG R50, C, V24

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-4566-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4566-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4566-ND
TERM BLOCK PLUG 7POS STR 5.08MM

TERM BLOCK PLUG 7POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller - 13C7656 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller
13C7656
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller 13C7656
TERMINAL BLOCK, PLUGGABLE, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Crimp; Rated Current:21A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Crimp; Rated Current:21A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1610540000 281-4566-ND 13C7656
Product Name BLC 5.08/7 R OG R50, C, V24 Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Crimp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
DIN Rail Terminal Blocks - 7840470 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details