Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1597380000

Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4540-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4540-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4540-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1722761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722761
Pluggable Terminal Blocks 1722761
Weidmüller 1597380000

Weidmüller 1597380000

Supplier's Site
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller - 34H2856 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller
34H2856
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller 34H2856
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4540-ND 1722761 34H2856
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw down
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included, Solder Holes
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-16D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers