Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1596090000

Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1183-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1183-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1183-ND
TERM BLOCK PLUG 6POS STR 5MM

TERM BLOCK PLUG 6POS STR 5MM

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller - 16F4371 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
16F4371
Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller 16F4371
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1183-ND 16F4371
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 937700 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 10
View Details
Barrier Strips - 1-1546011-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details