Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1606730000

Description
TERM BLOCK PLUG 11POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1606730000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1606730000-ND
Terminal Blocks - Headers, Plugs and Sockets 1606730000-ND
TERM BLOCK PLUG 11POS STR 3.5MM

TERM BLOCK PLUG 11POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7166 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller
72Y7166
Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller 72Y7166
TERMINAL BLOCK, PLUGGABLE, 11POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 11POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:11Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1606730000-ND 72Y7166
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 11Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pcb Terminal Block, 1Pos, Pa66, 60A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9737 - Newark, An Avnet Company
Specs
Voltage Rating 1000 volts
Current Rating 60 amps
View Details
Carrier terminal block for modules and plugs - 2002-1861 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers