Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1606780000

Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5698-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5698-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5698-ND
TERM BLOCK PLUG 16POS STR 3.5MM

TERM BLOCK PLUG 16POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Block, 16, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller - 79T5236 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 16, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
79T5236
Pluggable Terminal Block, 16, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller 79T5236
Pluggable Terminal Block, 16, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 16, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5698-ND 79T5236
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, 16, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.119 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers