Weidmuller Pluggable Terminal Blocks 1615670000

Description
Weidmüller 1615670000
Request a Quote Datasheet
Description
Weidmüller 1615670000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 7625993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7625993
Pluggable Terminal Blocks 7625993
Weidmüller 1615670000

Weidmüller 1615670000

Supplier's Site
Pluggable Terminal Blocks - 1722642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722642
Pluggable Terminal Blocks 1722642
Weidmüller 1615670000

Weidmüller 1615670000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-1054-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1054-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1054-ND
TERM BLOCK PLUG 2POS STR 3.5MM

TERM BLOCK PLUG 2POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller - 92F3972 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller
92F3972
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller 92F3972
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller - 79T5259 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
79T5259
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller 79T5259
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Bl 3.50/02/180 Sn Bk Bx Rohs Compliant Weidmuller - 26AC6193 - Newark, An Avnet Company
Chicago, IL, United States
Bl 3.50/02/180 Sn Bk Bx Rohs Compliant Weidmuller
26AC6193
Bl 3.50/02/180 Sn Bk Bx Rohs Compliant Weidmuller 26AC6193
BL 3.50/02/180 SN BK BX ROHS COMPLIANT: YES

BL 3.50/02/180 SN BK BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7625993 281-1054-ND 92F3972 79T5259
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX9P5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers