Weidmuller Terminal Blocks - Din Rail, Channel 1616400000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3662-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3662-ND
Terminal Blocks - Din Rail, Channel 281-3662-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2260052 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2260052
DIN Rail Terminal Blocks 2260052
Weidmüller 1616400000

Weidmüller 1616400000

Supplier's Site
Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller - 70M8010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller
70M8010
Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller 70M8010
TERMINAL BLOCK, FUSED, 26-12AWG, 5X20MM; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Colour:Beige RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 26-12AWG, 5X20MM; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Colour:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3662-ND 2260052 70M8010
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Blk/Strip Wiring Dev - 977044 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 3
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details