The Terminal Block Header, part number 79T5247, is designed for through-hole mounting with a 3.5 mm pitch and features a right-angle configuration. It accommodates 16 poles and is rated for a maximum voltage of 300 V and a current of 10 A. The solder pins have a length of 3.2 mm and are tinned for enhanced conductivity. This component is compliant with RoHS standards and is suitable for wave soldering applications. The header is constructed from PBT insulating material and is orange in color, with a flammability rating of UL 94 V-0. It can withstand operating temperatures ranging from -50 °C to 100 °C and has a storage temperature range of -25 °C to 55 °C. The product is packaged in a cardboard box containing 50 pieces.
TERM BLOCK HDR 16POS 90DEG 3.5MM
Terminal Block Header, 16, 300 V, 10 A, 3.5 mm, Through Hole Right Angle, Header RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1607180000-ND | 79T5247 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Header, 16, 300 V, 10 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Features | Mating and Mounting Flange | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |