Weidmuller Terminal Blocks - Wire to Board 1596470000

Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1463-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1463-ND
Terminal Blocks - Wire to Board 281-1463-ND
TERM BLK 4P SIDE ENT 5.08MM PCB

TERM BLK 4P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 8 Position, 22-20Awg; Pitch Spacing Weidmuller - 16F4106 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 22-20Awg; Pitch Spacing Weidmuller
16F4106
Terminal Block, Pcb, 8 Position, 22-20Awg; Pitch Spacing Weidmuller 16F4106
TERMINAL BLOCK, PCB, 8 POSITION, 22-20AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300VRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 22-20AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1463-ND 16F4106
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 8 Position, 22-20Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 4
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.966 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers