Weidmuller Terminal Blocks - Din Rail, Channel 1616490000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4586-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4586-ND
Terminal Blocks - Din Rail, Channel 281-4586-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Terminal Block, Fused, 26-12Awg, 6.3Mm; No. Of Positions Weidmuller - 16F4289 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 26-12Awg, 6.3Mm; No. Of Positions Weidmuller
16F4289
Terminal Block, Fused, 26-12Awg, 6.3Mm; No. Of Positions Weidmuller 16F4289
TERMINAL BLOCK, FUSED, 26-12AWG, 6.3MM; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:150V; Fuse Size Held:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 26-12AWG, 6.3MM; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:150V; Fuse Size Held:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4586-ND 16F4289
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 26-12Awg, 6.3Mm; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers