Weidmuller Terminal Blocks - Din Rail, Channel 1608510000

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2928-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2928-ND
Terminal Blocks - Din Rail, Channel 281-2928-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 2259894 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2259894
DIN Rail Terminal Blocks 2259894
Weidmüller 1608510000

Weidmüller 1608510000

Supplier's Site
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller - 32M7210 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
32M7210
Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller 32M7210
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; Colour:BeigeRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 30-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; Colour:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2928-ND 2259894 32M7210
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 30-12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blk/Strip Wiring Dev - 6135513 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 10
View Details
PCB Terminal Blocks - 1-1546556-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details