Weidmuller Standard Terminal Block; Pitch Spacing Weidmuller 1596600000

Description
STANDARD TERMINAL BLOCK; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Pitch Spacing Weidmuller - 16F4110 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Pitch Spacing Weidmuller
16F4110
Standard Terminal Block; Pitch Spacing Weidmuller 16F4110
STANDARD TERMINAL BLOCK; Pitch Spacing:5.08mm; No. of Positions:24Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Pitch Spacing:5.08mm; No. of Positions:24Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 16F4110
Product Name Standard Terminal Block; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.011 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers