Weidmuller Terminal Blocks - Din Rail, Channel 1615270000

Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4576-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4576-ND
Terminal Blocks - Din Rail, Channel 281-4576-ND
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Buy Now Datasheet
Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller - 23K8697 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller
23K8697
Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller 23K8697
DIN RAIL TERMINAL BLOCK, 7POS, 12AWG; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:500V; No. of Levels:4 RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 7POS, 12AWG; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:500V; No. of Levels:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4576-ND 23K8697
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 7Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
North American 12 to 26 AWG 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers