Weidmuller DIN Rail Terminal Blocks 1608610000

Description
Weidmüller 1608610000
Request a Quote Datasheet
Description
Weidmüller 1608610000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8262953 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8262953
DIN Rail Terminal Blocks 8262953
Weidmüller 1608610000

Weidmüller 1608610000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4557-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4557-ND
Terminal Blocks - Din Rail, Channel 281-4557-ND
CONN TERM BLK ISOLATED 12-30 AWG

CONN TERM BLK ISOLATED 12-30 AWG

Buy Now Datasheet
Terminal Blocks - Din Rail, Channel - 4381-1608610000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
4381-1608610000-ND
Terminal Blocks - Din Rail, Channel 4381-1608610000-ND
CONN TERM BLK ISOLATED 12-30 AWG

CONN TERM BLK ISOLATED 12-30 AWG

Buy Now Datasheet
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller - 10B6481 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
10B6481
Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller 10B6481
DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Tension Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8262953 281-4557-ND 10B6481
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 4Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 5.10 mm (0.20 inches)
North American 12 AWG 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data