Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1627250000

Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1627250000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1627250000-ND
Terminal Blocks - Headers, Plugs and Sockets 1627250000-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller - 10B6825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller
10B6825
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller 10B6825
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:21.5A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:21.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Term Blocks Pin 3 Pos 5.08Mm Scrw Ra Cbl Mnt 15A Rohs Compliant Weidmuller - 28AC7342 - Newark, An Avnet Company
Chicago, IL, United States
Conn Term Blocks Pin 3 Pos 5.08Mm Scrw Ra Cbl Mnt 15A Rohs Compliant Weidmuller
28AC7342
Conn Term Blocks Pin 3 Pos 5.08Mm Scrw Ra Cbl Mnt 15A Rohs Compliant Weidmuller 28AC7342
CONN TERM BLOCKS PIN 3 POS 5.08MM SCRW RA CBL MNT 15A ROHS COMPLIANT: YES

CONN TERM BLOCKS PIN 3 POS 5.08MM SCRW RA CBL MNT 15A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1627250000-ND 10B6825 28AC7342
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Weidmuller Conn Term Blocks Pin 3 Pos 5.08Mm Scrw Ra Cbl Mnt 15A Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details