Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1620440000

Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1062-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1062-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1062-ND
TERM BLOCK PLUG 24POS STR 3.5MM

TERM BLOCK PLUG 24POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 24 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B6669 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 24 Position, 28-14Awg; Pitch Spacing Weidmuller
10B6669
Terminal Block Pluggable 24 Position, 28-14Awg; Pitch Spacing Weidmuller 10B6669
TERMINAL BLOCK PLUGGABLE 24 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:24Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 24 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:24Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1062-ND 10B6669
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 24 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details