Weidmuller Pluggable Terminal Blocks 1615680000

Description
Weidmüller 1615680000
Request a Quote Datasheet
Description
Weidmüller 1615680000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 7625996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7625996
Pluggable Terminal Blocks 7625996
Weidmüller 1615680000

Weidmüller 1615680000

Supplier's Site
Pluggable Terminal Blocks - 1722677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722677
Pluggable Terminal Blocks 1722677
Weidmüller 1615680000

Weidmüller 1615680000

Supplier's Site
BL 3.50/03/180 SN BK BX - 1615680000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.50/03/180 SN BK BX
1615680000
BL 3.50/03/180 SN BK BX 1615680000
BL 3.50/03/180 SN BK BX

BL 3.50/03/180 SN BK BX

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-1055-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1055-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1055-ND
TERM BLOCK PLUG 3POS STR 3.5MM

TERM BLOCK PLUG 3POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller - 92F3973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller
92F3973
Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller 92F3973
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller - 79T5260 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
79T5260
Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller 79T5260
Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 7625996 1615680000 281-1055-ND 92F3973 79T5260
Product Name Pluggable Terminal Blocks BL 3.50/03/180 SN BK BX Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 3 Position, 28-14Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 3, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0A7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers