Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1615710000

Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4580-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4580-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4580-ND
TERM BLOCK PLUG 9POS STR 3.5MM

TERM BLOCK PLUG 9POS STR 3.5MM

Buy Now Datasheet
BL 3.5/9 BK R20, A, V31 - 1615710000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.5/9 BK R20, A, V31
1615710000
BL 3.5/9 BK R20, A, V31 1615710000
BL 3.5/9 BK R20, A, V31

BL 3.5/9 BK R20, A, V31

Buy Now
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller - 10B6621 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller
10B6621
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller 10B6621
TERMINAL BLOCK, PLUGGABLE, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4580-ND 1615710000 10B6621
Product Name Terminal Blocks - Headers, Plugs and Sockets BL 3.5/9 BK R20, A, V31 Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers