Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1612020000

Description
TERM BLOCK PLUG 4POS 90DEG 7MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 90DEG 7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4569-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4569-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4569-ND
TERM BLOCK PLUG 4POS 90DEG 7MM

TERM BLOCK PLUG 4POS 90DEG 7MM

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 51B1479 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
51B1479
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 51B1479
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7mm; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:7mm; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4569-ND 51B1479
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-05D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Block 600V Max - 1492-HM3Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Barrier Strips - 1-1546460-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details