The Weidmvºller Terminal Block, part number 10B6528, is a pluggable connector designed for PCB applications with a pitch spacing of 5.08 mm. It features three positions and utilizes a crimp connection method, accommodating wire sizes from AWG 26 to AWG 14, with a maximum conductor area of 2.5 mm². The rated current capacity is 21 A at 20°C, and it is suitable for voltages up to 400 V according to IEC standards. The terminal block is constructed from PBT GF insulating material, rated for operation in temperatures ranging from -50°C to 100°C. It is also touch-safe and can be coded for identification. The product is RoHS compliant and comes packaged in boxes of 100 units.
TERM BLOCK PLUG 3POS STR 5.08MM
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-4565-ND | 10B6528 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Weidmuller |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Crimp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |