Weidmuller Terminal Blocks - Wire to Board 1625550000

Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1462-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1462-ND
Terminal Blocks - Wire to Board 281-1462-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller - 16F4123 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
16F4123
Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller 16F4123
TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:Orange RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1462-ND 16F4123
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 6 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details