Weidmuller Terminal Block, Pcb, 10 Position, 26-12Awg; Pitch Spacing Weidmuller 1596480000

Description
TERMINAL BLOCK, PCB, 10 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: No
Datasheet
Description
TERMINAL BLOCK, PCB, 10 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 10 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B6381 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 26-12Awg; Pitch Spacing Weidmuller
10B6381
Terminal Block, Pcb, 10 Position, 26-12Awg; Pitch Spacing Weidmuller 10B6381
TERMINAL BLOCK, PCB, 10 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: No

TERMINAL BLOCK, PCB, 10 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 10B6381
Product Name Terminal Block, Pcb, 10 Position, 26-12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.103 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details