Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1615840000

Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1067-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1067-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1067-ND
TERM BLOCK PLUG 8POS STR 3.5MM

TERM BLOCK PLUG 8POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 7626031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
7626031
Pluggable Terminal Blocks 7626031
Weidmüller 1615840000

Weidmüller 1615840000

Supplier's Site
Pluggable Terminal Blocks - 1722873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722873
Pluggable Terminal Blocks 1722873
Weidmüller 1615840000

Weidmüller 1615840000

Supplier's Site
Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller - 79T5271 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
79T5271
Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller 79T5271
Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1067-ND 7626031 79T5271
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Block, 8, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HI-203-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers