CONN TERM BLK ISOLATED 12-30 AWG
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-3735-ND | 8262944 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Spring Clamp | Clamp |
| Approvals | RoHS Compliant | RoHS Compliant |
| Terminal Block Type | Single Feed Through | |
| North American | 12 to 30 AWG | 12 AWG |