Weidmuller Terminal Blocks - Din Rail, Channel 1616420000

Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4582-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4582-ND
Terminal Blocks - Din Rail, Channel 281-4582-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller - 16F4286 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller
16F4286
Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller 16F4286
TERMINAL BLOCK, FUSED, 26-12AWG, 5X20MM; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Colour:Beige RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 26-12AWG, 5X20MM; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:500V; Colour:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4582-ND 16F4286
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 26-12Awg, 5X20Mm; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
TERM BLCK Multi-Rail MTD 1P 30A WHT - 1492-HM3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details