Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1597430000

Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1597430000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1597430000-ND
Terminal Blocks - Headers, Plugs and Sockets 1597430000-ND
TERM BLOCK PLUG 9POS STR 3.5MM

TERM BLOCK PLUG 9POS STR 3.5MM

Buy Now Datasheet
BL 3.50/09/180 SN OR BX - 1597430000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.50/09/180 SN OR BX
1597430000
BL 3.50/09/180 SN OR BX 1597430000
BL 3.50/09/180 SN OR BX

BL 3.50/09/180 SN OR BX

Buy Now
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller - 61K5462 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller
61K5462
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller 61K5462
TERMINAL BLOCK, PLUGGABLE, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller
72Y7156
Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller 72Y7156
TERMINAL BLOCK, PLUGGABLE, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:9Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1597430000-ND 1597430000 61K5462 72Y7156
Product Name Terminal Blocks - Headers, Plugs and Sockets BL 3.50/09/180 SN OR BX Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller Terminal Block, Pluggable, 9Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Through terminal block - 2001-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers