Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1597360000

Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5690-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5690-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5690-ND
TERM BLOCK PLUG 2POS STR 3.5MM

TERM BLOCK PLUG 2POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 171657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
171657
Pluggable Terminal Blocks 171657
Weidmüller 1597360000

Weidmüller 1597360000

Supplier's Site
Pluggable Terminal Blocks - 1722641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722641
Pluggable Terminal Blocks 1722641
Weidmüller 1597360000

Weidmüller 1597360000

Supplier's Site
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller - 02H5774 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller
02H5774
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller 02H5774
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7152 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller
72Y7152
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller 72Y7152
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:2Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-5690-ND 171657 02H5774 72Y7152
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw down
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546173-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Rail MTD 1P 35A WHT - 1492-CD8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Voltage Rating 600 volts
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details