Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1612070000

Description
TERM BLOCK PLUG 6POS STR 7MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1612070000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1612070000-ND
Terminal Blocks - Headers, Plugs and Sockets 1612070000-ND
TERM BLOCK PLUG 6POS STR 7MM

TERM BLOCK PLUG 6POS STR 7MM

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Weidmuller - 13C7677 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Weidmuller
13C7677
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Weidmuller 13C7677
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:7mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:7mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1612070000-ND 13C7677
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Thru-Panel Power Blocks - OTB-330N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details