Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1612190000

Description
TERM BLOCK PLUG 10POS STR 7MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4573-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4573-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4573-ND
TERM BLOCK PLUG 10POS STR 7MM

TERM BLOCK PLUG 10POS STR 7MM

Buy Now Datasheet
Pluggable Terminal Block, 10 Contact, 22-12Awg; Pitch Spacing Weidmuller - 13C7683 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 10 Contact, 22-12Awg; Pitch Spacing Weidmuller
13C7683
Pluggable Terminal Block, 10 Contact, 22-12Awg; Pitch Spacing Weidmuller 13C7683
PLUGGABLE TERMINAL BLOCK, 10 CONTACT, 22-12AWG; Pitch Spacing:7mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, 10 CONTACT, 22-12AWG; Pitch Spacing:7mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4573-ND 13C7683
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, 10 Contact, 22-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details