Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1597460000

Description
TERM BLOCK PLUG 12POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 12POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4542-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4542-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4542-ND
TERM BLOCK PLUG 12POS STR 3.5MM

TERM BLOCK PLUG 12POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 171714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
171714
Pluggable Terminal Blocks 171714
Weidmüller 1597460000

Weidmüller 1597460000

Supplier's Site
Pluggable Terminal Blocks - 1722905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722905
Pluggable Terminal Blocks 1722905
Weidmüller 1597460000

Weidmüller 1597460000

Supplier's Site
Pluggable Terminal Block, 12 Position, 3.5Mm, 28-14Awg; Pitch Spacing Weidmuller - 60K0293 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 12 Position, 3.5Mm, 28-14Awg; Pitch Spacing Weidmuller
60K0293
Pluggable Terminal Block, 12 Position, 3.5Mm, 28-14Awg; Pitch Spacing Weidmuller 60K0293
PLUGGABLE TERMINAL BLOCK, 12 POSITION, 3.5MM, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, 12 POSITION, 3.5MM, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4542-ND 171714 60K0293
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Block, 12 Position, 3.5Mm, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw down
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTSXX00T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-24D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details