Weidmuller DIN Rail Terminal Blocks 1608620000

Description
Weidmüller 1608620000
Request a Quote Datasheet
Description
Weidmüller 1608620000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2259951 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2259951
DIN Rail Terminal Blocks 2259951
Weidmüller 1608620000

Weidmüller 1608620000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-2932-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2932-ND
Terminal Blocks - Din Rail, Channel 281-2932-ND
CONN TERM BLK FEED THRU 8-22 AWG

CONN TERM BLK FEED THRU 8-22 AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller - 32M7212 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller
32M7212
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller 32M7212
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; Colour:Beige RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; Colour:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2259951 281-2932-ND 32M7212
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
North American 8 to 22 AWG 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CSFXX0S2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details