TERM BLOCK PLUG 7POS STR 3.5MM
Pluggable Terminal Block, 7, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 7626062 | 1606690000-ND | 79T5231 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Block, 7, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller |
| Mounting Options | Cable mount | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Screw | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug; Mating Flange | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 7 | 7 |